Status: | Active |
---|---|
Series: | MM74HC244 |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
1,573
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
1,712
in stock
|
Buy Now | |
element14
from US$0.32
|
1,573
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
180
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
24
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,976
in stock
|
Buy Now | |
Avnet America
-
|
1,712
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Typical propagation delay: 14 ns |
3-STATE outputs for connection to system buses |
Wide power supply range: 2-6V |
Low quiescent supply current: 80 µA |
Output current: 6 mA |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HC244 |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 8 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 14 |
IO Max (mA) | 7.8 |
Package Type | SOIC-20W |
Octal Tri-State Buffer Rohs Compliant: Yes |Onsemi MM74HC244WM | Newark Electronics |
IC, 74HC CMOS, SMD, 74HC244, SOIC20 | element14 |
74HC Series CMOS Octal 3-STATE Non-Inverting Buffer - SOIC-20 | Future Electronics |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC W Rail | EBV Elektronik |
Where can I find additional details, specifications and documents for a MM74HC244WM?
Additional datasheets, footprints and schematics for MM74HC244WM are listed on our Part Details page. You can also find images and similar parts to MM74HC244WM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HC244WM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HC244WM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HC244WM fall under?
The MM74HC244WM is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MM74HC244WM when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HC244WM you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HC244WM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HC244WM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for MM74HC244WM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HC244WM often in real-time on the comparison pages.
What if I can't find stock of MM74HC244WM?
You can fill out our help required form which you can use to request a quote for MM74HC244WM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.