Status: | Unknown |
---|---|
Series: | MLZ Series |
RoHS: | Unknown |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0368
|
6,020
in stock
|
Buy Now | |
TTI Europe
from US$0.0365
|
40,000
in stock
|
Buy Now | |
element14
from US$0.0397
|
6,020
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0357
|
-
|
Buy Now | |
Avnet America
from US$0.0453
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 3.3µH |
---|---|
DC Resistance Max | 0.195ohm |
Self Resonant Frequency Min | 90MHz |
DC Current Rating | 750mA |
Inductor Case Style | 0805 [2012 Metric] |
Product Range | MLZ Series |
RoHS Compliant | Yes |
3.3 UH 20% LOW RESISTANCE | TTI Europe |
INDUCTOR, 3.3UH, 20%, 0.75A, 0805 | element14 |
Multilayer Inductor, 3.3Uh, 0.75A, 0805 | Newark Electronics |
MLZ Series 0805 3.3 uH â–’20% 0.15 Ohm DCR Shielded Multilayer Ferrite Inductor | Future Electronics |
MLZ2012N3R3LT000 | Avnet America |
Multilayer Inductor, 3.3 uH, 150 Milliohm, � 20%, 750 mA, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a MLZ2012N3R3LT000?
Additional datasheets, footprints and schematics for MLZ2012N3R3LT000 are listed on our Part Details page. You can also find images and similar parts to MLZ2012N3R3LT000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLZ2012N3R3LT000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLZ2012N3R3LT000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLZ2012N3R3LT000 fall under?
The MLZ2012N3R3LT000 is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLZ2012N3R3LT000 when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLZ2012N3R3LT000 you can contact the distributor directly for product support, shipping queries etc.
Is the MLZ2012N3R3LT000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MLZ2012N3R3LT000 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for MLZ2012N3R3LT000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLZ2012N3R3LT000 often in real-time on the comparison pages.
What if I can't find stock of MLZ2012N3R3LT000?
You can fill out our help required form which you can use to request a quote for MLZ2012N3R3LT000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.