Status: | Unknown |
---|---|
Series: | MLZ Series |
RoHS: | Unknown |
Prices starting from US$0.0226
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$0.0226
|
2,250
in stock
|
Buy Now |
Inductance | 2.2µH |
---|---|
Product Range | MLZ Series |
DC Current Rating | 800mA |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.12ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a MLZ2012N2R2LT?
Additional datasheets, footprints and schematics for MLZ2012N2R2LT are listed on our Part Details page. You can also find images and similar parts to MLZ2012N2R2LT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLZ2012N2R2LT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLZ2012N2R2LT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLZ2012N2R2LT fall under?
The MLZ2012N2R2LT is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLZ2012N2R2LT when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLZ2012N2R2LT you can contact the distributor directly for product support, shipping queries etc.
Is the MLZ2012N2R2LT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MLZ2012N2R2LT have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for MLZ2012N2R2LT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLZ2012N2R2LT often in real-time on the comparison pages.
What if I can't find stock of MLZ2012N2R2LT?
You can fill out our help required form which you can use to request a quote for MLZ2012N2R2LT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.