Status: | Unknown |
---|---|
Series: | MLZ Series |
RoHS: | Unknown |
No distributors results available
Inductance | 1.5µH |
---|---|
Product Range | MLZ Series |
DC Current Rating | 900mA |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.1ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a MLZ2012N1R5LT?
Additional datasheets, footprints and schematics for MLZ2012N1R5LT are listed on our Part Details page. You can also find images and similar parts to MLZ2012N1R5LT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLZ2012N1R5LT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLZ2012N1R5LT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLZ2012N1R5LT fall under?
The MLZ2012N1R5LT is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLZ2012N1R5LT when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLZ2012N1R5LT you can contact the distributor directly for product support, shipping queries etc.
Is the MLZ2012N1R5LT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MLZ2012N1R5LT have stock available?
There is no stock from authorised distributors for MLZ2012N1R5LT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLZ2012N1R5LT often in real-time on the comparison pages.
What if I can't find stock of MLZ2012N1R5LT?
You can fill out our help required form which you can use to request a quote for MLZ2012N1R5LT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.