Status: | Unknown |
---|---|
Series: | MLZ Series |
RoHS: | Unknown |
Prices starting from US$0.0314
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0340
|
5,572
in stock
|
Buy Now | |
Future Electronics
from US$0.0322
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
5,572
in stock
|
Buy Now | |
element14
from US$0.05
|
5,572
in stock
|
Buy Now | |
Avnet Abacus
-
|
140,000
in stock
|
Buy Now | |
Avnet America
from US$0.0453
|
-
|
Buy Now | |
TTI Europe
from US$0.0314
|
-
|
Buy Now |
Inductance | 15µH |
---|---|
DC Resistance Max | 0.611ohm |
Self Resonant Frequency Min | 40MHz |
DC Current Rating | 350mA |
Inductor Case Style | 0805 [2012 Metric] |
Product Range | MLZ Series |
Core Material | Ferrite |
RoHS Compliant | Yes |
MLZ Series 0805 15 uH 350 mA 470 mOhm Multilayer Ferrite Chip Inductor | Future Electronics |
Surface Mount High Frequency Inductor, Mlz Series, 15 H, 20%, 0805 [2012 Metric], 0.47 Ohm Rohs Compliant: Yes |Tdk MLZ2012N150LT000 | Newark Electronics |
INDUCTOR, 15UH, 20%, 0.35A, 0805 | element14 |
Multilayer Inductor, 15 uH, 470 Milliohm, � 20%, 350 mA, 0805 [2012 Metric] | Avnet Abacus |
Multilayer Inductor, 15 uH, 470 Milliohm, ± 20%, 350 mA, 0805 [2012 Metric] | Avnet America |
15 UH 20% LOW RESISTANCE | TTI Europe |
Where can I find additional details, specifications and documents for a MLZ2012N150LT000?
Additional datasheets, footprints and schematics for MLZ2012N150LT000 are listed on our Part Details page. You can also find images and similar parts to MLZ2012N150LT000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLZ2012N150LT000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLZ2012N150LT000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLZ2012N150LT000 fall under?
The MLZ2012N150LT000 is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLZ2012N150LT000 when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLZ2012N150LT000 you can contact the distributor directly for product support, shipping queries etc.
Is the MLZ2012N150LT000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MLZ2012N150LT000 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for MLZ2012N150LT000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLZ2012N150LT000 often in real-time on the comparison pages.
What if I can't find stock of MLZ2012N150LT000?
You can fill out our help required form which you can use to request a quote for MLZ2012N150LT000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.