Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0245
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0388
|
52,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0369
|
418,000
in stock
|
Buy Now | |
element14
from US$0.15
|
52,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
13,984
in stock
|
Buy Now | |
Rutronik
from US$0.0409
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0245
|
5,032
in stock
|
Buy Now | |
Avnet Abacus
-
|
100,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0366
|
-
|
Buy Now | |
Avnet America
from US$0.0453
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
100 UH 20% LOW RESISTANCE | TTI Europe |
INDUCTOR, 100UH, 20%, 0.14A, 0805 | element14 |
Multilayer Inductor, 100Uh, 0.14A, 0805 | Newark Electronics |
MLZ2012N 100uH 30mA 20% MLT | Rutronik |
Ind Power Shielded Multi-Layer 100uH 20% 2MHz Ferrite 140mA 0805 Punched Paper T/R | Avnet Abacus |
MLZ Series 0805 100 uH â–’20 % Tolerance 140 mA Surface Mount Multilayer Inductor | Future Electronics |
Where can I find additional details, specifications and documents for a MLZ2012N101LT000?
Additional datasheets, footprints and schematics for MLZ2012N101LT000 are listed on our Part Details page. You can also find images and similar parts to MLZ2012N101LT000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLZ2012N101LT000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLZ2012N101LT000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLZ2012N101LT000 fall under?
The MLZ2012N101LT000 is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLZ2012N101LT000 when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLZ2012N101LT000 you can contact the distributor directly for product support, shipping queries etc.
Is the MLZ2012N101LT000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MLZ2012N101LT000 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Rutronik have stock available or on a lead time for MLZ2012N101LT000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLZ2012N101LT000 often in real-time on the comparison pages.
What if I can't find stock of MLZ2012N101LT000?
You can fill out our help required form which you can use to request a quote for MLZ2012N101LT000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.