Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0407
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
289
in stock
|
Buy Now | |
Future Electronics
from US$0.0498
|
76,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
289
in stock
|
Buy Now | |
element14
from US$0.06
|
289
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.0407
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Inductor Power Shielded Multi-Layer 47uH 20% 2MHz Ferrite 0.17A 4.81Ohm DCR 0805 | Future Electronics |
Inductor, Aec-Q200, 47Uh, 0805 Rohs Compliant: Yes |Tdk MLZ2012M470WTD25 | Newark Electronics |
INDUCTOR, AEC-Q200, 47UH, 0805 | element14 |
MLZ2012M 47uH 50mA 20% MLT | Rutronik |
Multilayer Inductor, 47 uH, 3.7 Ohm, ± 20%, 170 mA, 0805 [2012 Metric] | Avnet America |
47 UH 20% AEC-Q200 | TTI Europe |
Multilayer Inductor, 47 uH, 3.7 Ohm, � 20%, 170 mA, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a MLZ2012M470WTD25?
Additional datasheets, footprints and schematics for MLZ2012M470WTD25 are listed on our Part Details page. You can also find images and similar parts to MLZ2012M470WTD25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLZ2012M470WTD25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLZ2012M470WTD25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLZ2012M470WTD25 fall under?
The MLZ2012M470WTD25 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MLZ2012M470WTD25 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLZ2012M470WTD25 you can contact the distributor directly for product support, shipping queries etc.
Is the MLZ2012M470WTD25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MLZ2012M470WTD25 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for MLZ2012M470WTD25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLZ2012M470WTD25 often in real-time on the comparison pages.
What if I can't find stock of MLZ2012M470WTD25?
You can fill out our help required form which you can use to request a quote for MLZ2012M470WTD25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.