Status: | Unknown |
---|---|
Series: | MLZ Series |
RoHS: | Unknown |
Inductance | 4.7µH |
---|---|
Product Range | MLZ Series |
DC Current Rating | 80mA |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.3ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 24MHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 0805 [2012 Metric] |
INDUCTOR, 4.7UH, 20%, SHIELDED | Farnell |
Inductor 4.7uH 20% 2-Pin Surface Mount T/R | Avnet America |
Where can I find additional details, specifications and documents for a MLZ2012E4R7MT?
Additional datasheets, footprints and schematics for MLZ2012E4R7MT are listed on our Part Details page. You can also find images and similar parts to MLZ2012E4R7MT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLZ2012E4R7MT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLZ2012E4R7MT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLZ2012E4R7MT fall under?
The MLZ2012E4R7MT is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLZ2012E4R7MT when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLZ2012E4R7MT you can contact the distributor directly for product support, shipping queries etc.
Is the MLZ2012E4R7MT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MLZ2012E4R7MT have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for MLZ2012E4R7MT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLZ2012E4R7MT often in real-time on the comparison pages.
What if I can't find stock of MLZ2012E4R7MT?
You can fill out our help required form which you can use to request a quote for MLZ2012E4R7MT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.