Status: | Unknown |
---|---|
Series: | MLZ Series |
RoHS: | Unknown |
Prices starting from US$0.0366
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0400
|
4,630
in stock
|
Buy Now | |
Chip One Stop
from US$0.0366
|
9,542
in stock
|
Buy Now | |
element14
from US$0.0463
|
4,630
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0383
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.0375
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Inductance | 22µH |
---|---|
DC Resistance Max | 2.145ohm |
DC Current Rating | 190mA |
Inductor Case Style | 0603 [1608 Metric] |
Product Range | MLZ Series |
Inductance Tolerance | ± 20% |
RoHS Compliant | Yes |
INDUCTOR, 22UH, 0.19A, 20%, MULTILAYER | element14 |
MLZ1608N220LT000 | Avnet Abacus |
22â•¡H Shielded Multilayer Inductor 300mA 1.65Ohm 0603 (1608 Metric) | Future Electronics |
22 UH 20% | TTI Europe |
1.6Mm X 0.8Mm X 0.8Mm, -55 To +125 Degc, 50Ma, 22 H, 2.145/Tape And Reel |Tdk MLZ1608N220LT000 | Newark Electronics |
Where can I find additional details, specifications and documents for a MLZ1608N220LT000?
Additional datasheets, footprints and schematics for MLZ1608N220LT000 are listed on our Part Details page. You can also find images and similar parts to MLZ1608N220LT000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLZ1608N220LT000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLZ1608N220LT000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLZ1608N220LT000 fall under?
The MLZ1608N220LT000 is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLZ1608N220LT000 when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLZ1608N220LT000 you can contact the distributor directly for product support, shipping queries etc.
Is the MLZ1608N220LT000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MLZ1608N220LT000 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Avnet Abacus and Future Electronics have stock available or on a lead time for MLZ1608N220LT000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLZ1608N220LT000 often in real-time on the comparison pages.
What if I can't find stock of MLZ1608N220LT000?
You can fill out our help required form which you can use to request a quote for MLZ1608N220LT000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.