Status: | Unknown |
---|---|
Series: | MLZ Series |
RoHS: | Unknown |
No distributors results available
Inductance | 100nH |
---|---|
Product Range | MLZ Series |
DC Current Rating | 850mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.14ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 240MHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 0603 [1608 Metric] |
Where can I find additional details, specifications and documents for a MLZ1608DR10DT?
Additional datasheets, footprints and schematics for MLZ1608DR10DT are listed on our Part Details page. You can also find images and similar parts to MLZ1608DR10DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLZ1608DR10DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLZ1608DR10DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLZ1608DR10DT fall under?
The MLZ1608DR10DT is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLZ1608DR10DT when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLZ1608DR10DT you can contact the distributor directly for product support, shipping queries etc.
Is the MLZ1608DR10DT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MLZ1608DR10DT have stock available?
There is no stock from authorised distributors for MLZ1608DR10DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLZ1608DR10DT often in real-time on the comparison pages.
What if I can't find stock of MLZ1608DR10DT?
You can fill out our help required form which you can use to request a quote for MLZ1608DR10DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.