Status: | Unknown |
---|---|
Series: | MLZ Series |
RoHS: | Compliant |
Prices starting from US$0.0330
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0426
|
1,815
in stock
|
Buy Now | |
TTI Europe
from US$0.0396
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0383
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
4,000
in stock
|
Buy Now | |
element14
from US$0.0463
|
1,815
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now |
Inductance | 2.2µH |
---|---|
DC Resistance Max | 0.325ohm |
Self Resonant Frequency Min | 120MHz |
DC Current Rating | 500mA |
Inductor Case Style | 0603 [1608 Metric] |
Product Range | MLZ Series |
RoHS Compliant | Yes |
2.2 UH 20% LARGE CURRENT | TTI Europe |
MLZ Series 0603 2.2 uH â–’20% Tolerance 500 mA Surface Mount Multilayer Inductor | Future Electronics |
Multilayer Inductor, 2.2Uh, 0.5A, 0603 | Newark Electronics |
INDUCTOR, 2.2UH, 5%, SHIELDED | element14 |
Multilayer Inductor, 2.2 uH, 250 Milliohm, � 20%, 500 mA, 0603 [1608 Metric] | Avnet Abacus |
Multilayer Inductor, 2.2 uH, 250 Milliohm, ± 20%, 500 mA, 0603 [1608 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a MLZ1608A2R2WT000?
Additional datasheets, footprints and schematics for MLZ1608A2R2WT000 are listed on our Part Details page. You can also find images and similar parts to MLZ1608A2R2WT000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLZ1608A2R2WT000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLZ1608A2R2WT000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLZ1608A2R2WT000 fall under?
The MLZ1608A2R2WT000 is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLZ1608A2R2WT000 when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLZ1608A2R2WT000 you can contact the distributor directly for product support, shipping queries etc.
Is the MLZ1608A2R2WT000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MLZ1608A2R2WT000 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for MLZ1608A2R2WT000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLZ1608A2R2WT000 often in real-time on the comparison pages.
What if I can't find stock of MLZ1608A2R2WT000?
You can fill out our help required form which you can use to request a quote for MLZ1608A2R2WT000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.