Status: | Unknown |
---|---|
Series: | MLV3 Series |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
Product Range | MLV3 Series |
Output Voltage Max | 18V |
Output Current | 700mA |
DC / DC Converter Mounting | Panel |
Input Voltage Min | 10V |
RoHS Compliant | Yes |
DC-DC Converter, Out 18VDC, In 10 to 30VDC, Surface Mount, Enclosed, Linear, 1 | Dialight MLV3-C-70 | RS Americas |
Led Driver, Dc-Dc, 700Ma, 18V | Newark Electronics |
Where can I find additional details, specifications and documents for a MLV3-C-70?
Additional datasheets, footprints and schematics for MLV3-C-70 are listed on our Part Details page. You can also find images and similar parts to MLV3-C-70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLV3-C-70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLV3-C-70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLV3-C-70 fall under?
The MLV3-C-70 is listed under LED Lighting Components > LED Power Supplies > DC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to MLV3-C-70 when available in the DC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLV3-C-70 you can contact the distributor directly for product support, shipping queries etc.
Is the MLV3-C-70 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MLV3-C-70 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for MLV3-C-70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLV3-C-70 often in real-time on the comparison pages.
What if I can't find stock of MLV3-C-70?
You can fill out our help required form which you can use to request a quote for MLV3-C-70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.