Status: | Unknown |
---|---|
Series: | MLV0603E3 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
1,182
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
1,182
in stock
|
Buy Now | |
element14
from US$0.07
|
1,182
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Surface mount multilayer surge suppressor |
Inherent bidirectional clamping |
Excellent energy/volume ratio |
Applications |
---|
Over-voltage and transient voltage protection: |
Data lines and I/O port protection |
Protection against ESD transients |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
14 VDC | TTI Europe |
Varistor, 0603, 30A, 14V | Newark Electronics |
VARISTOR, 0603, 30A, 14V | element14 |
Varistors 0603 14volts 30A 23.0V to 28.0V | Future Electronics |
Var MLV 14VAC/18VDC 30A 23V to 28V 0603 SMD Paper T/R | Avnet America |
Varistor SMD 0603 14Vac 40Vc | Vishay Dale MLV0603E31403T | RS Americas |
Where can I find additional details, specifications and documents for a MLV0603E31403T?
Additional datasheets, footprints and schematics for MLV0603E31403T are listed on our Part Details page. You can also find images and similar parts to MLV0603E31403T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLV0603E31403T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLV0603E31403T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLV0603E31403T fall under?
The MLV0603E31403T is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MLV0603E31403T when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLV0603E31403T you can contact the distributor directly for product support, shipping queries etc.
Is the MLV0603E31403T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MLV0603E31403T have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MLV0603E31403T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLV0603E31403T often in real-time on the comparison pages.
What if I can't find stock of MLV0603E31403T?
You can fill out our help required form which you can use to request a quote for MLV0603E31403T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.