Status: | Unknown |
---|---|
Series: | MLV0402E3 |
RoHS: | Compliant |
Prices starting from US$0.0404
Surface mount multilayer surge suppressor |
Inherent bidirectional clamping |
Excellent energy/volume ratio |
Applications |
---|
Over-voltage and transient voltage protection: |
Data lines and I/O port protection |
Protection against ESD transients |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Varistor, 0402, 20A, 11V | Newark Electronics |
VARISTOR, 0402, 20A, 11V | element14 |
Varistors 0402 11volts 20A 16.0V to 20.0V | Future Electronics |
Var MLV 11VAC/14VDC 20A 16V to 20V 0402 SMD Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a MLV0402E31103T?
Additional datasheets, footprints and schematics for MLV0402E31103T are listed on our Part Details page. You can also find images and similar parts to MLV0402E31103T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLV0402E31103T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLV0402E31103T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLV0402E31103T fall under?
The MLV0402E31103T is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MLV0402E31103T when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLV0402E31103T you can contact the distributor directly for product support, shipping queries etc.
Is the MLV0402E31103T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MLV0402E31103T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MLV0402E31103T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLV0402E31103T often in real-time on the comparison pages.
What if I can't find stock of MLV0402E31103T?
You can fill out our help required form which you can use to request a quote for MLV0402E31103T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.