Status: | Unknown |
---|---|
Series: | MLV0402E3 |
RoHS: | Compliant |
Prices starting from US$0.0297
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0331
|
804
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
804
in stock
|
Buy Now | |
element14
from US$0.0396
|
804
in stock
|
Buy Now | |
Future Electronics
from US$0.0412
|
-
|
Buy Now | |
Avnet America
from US$0.0432
|
-
|
Buy Now | |
Avnet Asia
from US$0.0297
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Surface mount multilayer surge suppressor |
Inherent bidirectional clamping |
Excellent energy/volume ratio |
Applications |
---|
Over-voltage and transient voltage protection: |
Data lines and I/O port protection |
Protection against ESD transients |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Varistor, 0402, 20A, 7V | Newark Electronics |
VARISTOR, 0402, 20A, 7V | element14 |
Varistors 0402 7volts 20A 11.0V to 14.0V | Future Electronics |
Var MLV 7VAC/9VDC 20A 11V to 14V 0402 SMD Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a MLV0402E30703T?
Additional datasheets, footprints and schematics for MLV0402E30703T are listed on our Part Details page. You can also find images and similar parts to MLV0402E30703T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLV0402E30703T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLV0402E30703T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLV0402E30703T fall under?
The MLV0402E30703T is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MLV0402E30703T when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLV0402E30703T you can contact the distributor directly for product support, shipping queries etc.
Is the MLV0402E30703T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MLV0402E30703T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MLV0402E30703T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLV0402E30703T often in real-time on the comparison pages.
What if I can't find stock of MLV0402E30703T?
You can fill out our help required form which you can use to request a quote for MLV0402E30703T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.