Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$206.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$206.35
|
No stock
|
Buy Now |
Operating Temperature Min | -40°C |
---|---|
Operating Temperature Max | 80°C |
Dielectric Withstand Voltage | 1kV |
RoHS Compliant | Yes |
Transducer | RS |
Where can I find additional details, specifications and documents for a MLT003N4500B5C?
Additional datasheets, footprints and schematics for MLT003N4500B5C are listed on our Part Details page. You can also find images and similar parts to MLT003N4500B5C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLT003N4500B5C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLT003N4500B5C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLT003N4500B5C fall under?
The MLT003N4500B5C is listed under Sensors & Transducers > Sensors > Motion Sensors & Position Sensors > Linear Displacement Sensors.
Can I view similar or alternative parts?
You can view similar parts to MLT003N4500B5C when available in the Linear Displacement Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLT003N4500B5C you can contact the distributor directly for product support, shipping queries etc.
Is the MLT003N4500B5C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MLT003N4500B5C have stock available?
Authorised distributors including RS have stock available or on a lead time for MLT003N4500B5C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLT003N4500B5C often in real-time on the comparison pages.
What if I can't find stock of MLT003N4500B5C?
You can fill out our help required form which you can use to request a quote for MLT003N4500B5C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.