Status: | Unknown |
---|---|
Series: | MLP Series |
RoHS: | Unknown |
Prices starting from US$0.0484
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
1,965
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
124,749
in stock
|
Buy Now | |
Chip One Stop
from US$0.0484
|
124,749
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
1,965
in stock
|
Buy Now | |
element14
from US$0.11
|
1,965
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 2.2µH |
---|---|
DC Resistance Max | 0.2125ohm |
DC Current Rating | 1A |
Inductor Case Style | 0806 [2016 Metric] |
Product Range | MLP Series |
Inductance Tolerance | ± 20% |
RoHS Compliant | Yes |
TDK CORPORATION MLP2016V2R2MT0S1 | Rapid Electronics |
Multilayer Inductor, 2.2Uh, 1A, 0806 Rohs Compliant: Yes |Tdk MLP2016V2R2MT0S1 | Newark Electronics |
MULTILAYER INDUCTOR, 2.2UH, 1A, 0806 | element14 |
MLP Series 0806 2.2 uH â–’20 % Tol. 1 A Magnetic Shielded Multilayer Inductor | Future Electronics |
Multilayer Inductor, 2.2 uH, 170 Milliohm, ± 20%, 1 A, 0806 [2016 Metric] | Avnet America |
2.2 UH 20% | TTI Europe |
Multilayer Inductor, 2.2 uH, 170 Milliohm, � 20%, 1 A, 0806 [2016 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a MLP2016V2R2MT0S1?
Additional datasheets, footprints and schematics for MLP2016V2R2MT0S1 are listed on our Part Details page. You can also find images and similar parts to MLP2016V2R2MT0S1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLP2016V2R2MT0S1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLP2016V2R2MT0S1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLP2016V2R2MT0S1 fall under?
The MLP2016V2R2MT0S1 is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLP2016V2R2MT0S1 when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLP2016V2R2MT0S1 you can contact the distributor directly for product support, shipping queries etc.
Is the MLP2016V2R2MT0S1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MLP2016V2R2MT0S1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MLP2016V2R2MT0S1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLP2016V2R2MT0S1 often in real-time on the comparison pages.
What if I can't find stock of MLP2016V2R2MT0S1?
You can fill out our help required form which you can use to request a quote for MLP2016V2R2MT0S1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.