Status: | Unknown |
---|---|
Series: | MLP Series |
RoHS: | Unknown |
Inductance | 470nH |
---|---|
Product Range | MLP Series |
DC Current Rating | 1.7A |
High Frequency Inductor Case | 0806 [2016 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.06875ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | - |
SVHC | No SVHC (15-Jan-2018) |
Inductor, 0.47Uh, 20%, 1.7A, 0806 | Newark Electronics |
INDUCTOR, 0.47UH, 20%, 1.7A, 0806 | element14 |
Where can I find additional details, specifications and documents for a MLP2016HR47MT?
Additional datasheets, footprints and schematics for MLP2016HR47MT are listed on our Part Details page. You can also find images and similar parts to MLP2016HR47MT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLP2016HR47MT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLP2016HR47MT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLP2016HR47MT fall under?
The MLP2016HR47MT is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLP2016HR47MT when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLP2016HR47MT you can contact the distributor directly for product support, shipping queries etc.
Is the MLP2016HR47MT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MLP2016HR47MT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MLP2016HR47MT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLP2016HR47MT often in real-time on the comparison pages.
What if I can't find stock of MLP2016HR47MT?
You can fill out our help required form which you can use to request a quote for MLP2016HR47MT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.