Status: | Unknown |
---|---|
Series: | MLK Series |
RoHS: | Compliant |
Inductance | 100nH |
---|---|
DC Resistance Max | 2.2ohm |
Self Resonant Frequency Min | 1.1GHz |
DC Current Rating | 100mA |
Inductor Case Style | 0402 [1005 Metric] |
Product Range | MLK Series |
No. of Pins | 2 |
RoHS Compliant | Yes |
-/Tape And Reel |Tdk MLK1005SR10JT000 | Newark Electronics |
100nH Unshielded Multilayer Inductor 100mA 2.2Ohm Max 0402 | Future Electronics |
Ind RF Chip Unshielded Multi-Layer 100nH 5% 100MHz 6Q-Factor Ceramic 100mA 0402 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MLK1005SR10JT000?
Additional datasheets, footprints and schematics for MLK1005SR10JT000 are listed on our Part Details page. You can also find images and similar parts to MLK1005SR10JT000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLK1005SR10JT000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLK1005SR10JT000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLK1005SR10JT000 fall under?
The MLK1005SR10JT000 is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLK1005SR10JT000 when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLK1005SR10JT000 you can contact the distributor directly for product support, shipping queries etc.
Is the MLK1005SR10JT000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MLK1005SR10JT000 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MLK1005SR10JT000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLK1005SR10JT000 often in real-time on the comparison pages.
What if I can't find stock of MLK1005SR10JT000?
You can fill out our help required form which you can use to request a quote for MLK1005SR10JT000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.