Status: | Unknown |
---|---|
Series: | MLK Series |
RoHS: | Unknown |
Inductance | 68nH |
---|---|
Product Range | MLK Series |
DC Current Rating | 150mA |
High Frequency Inductor Case | 0402 [1005 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 1.5ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 1.4GHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 0402 [1005 Metric] |
Where can I find additional details, specifications and documents for a MLK1005S68NJ?
Additional datasheets, footprints and schematics for MLK1005S68NJ are listed on our Part Details page. You can also find images and similar parts to MLK1005S68NJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLK1005S68NJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLK1005S68NJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLK1005S68NJ fall under?
The MLK1005S68NJ is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLK1005S68NJ when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLK1005S68NJ you can contact the distributor directly for product support, shipping queries etc.
Is the MLK1005S68NJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MLK1005S68NJ have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for MLK1005S68NJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLK1005S68NJ often in real-time on the comparison pages.
What if I can't find stock of MLK1005S68NJ?
You can fill out our help required form which you can use to request a quote for MLK1005S68NJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.