Status: | Unknown |
---|---|
Series: | MLK Series |
RoHS: | Unknown |
Inductance | 3.3nH |
---|---|
Product Range | MLK Series |
DC Current Rating | 200mA |
High Frequency Inductor Case | 0201 [0603 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.4ohm |
Inductance Tolerance | ± 0.3nH |
Self Resonant Frequency Min | 8GHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 0201 [0603 Metric] |
Where can I find additional details, specifications and documents for a MLK0603L3N3S?
Additional datasheets, footprints and schematics for MLK0603L3N3S are listed on our Part Details page. You can also find images and similar parts to MLK0603L3N3S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLK0603L3N3S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLK0603L3N3S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLK0603L3N3S fall under?
The MLK0603L3N3S is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLK0603L3N3S when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLK0603L3N3S you can contact the distributor directly for product support, shipping queries etc.
Is the MLK0603L3N3S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MLK0603L3N3S have stock available?
There is no stock from authorised distributors for MLK0603L3N3S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLK0603L3N3S often in real-time on the comparison pages.
What if I can't find stock of MLK0603L3N3S?
You can fill out our help required form which you can use to request a quote for MLK0603L3N3S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.