Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
5,540
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
5,540
in stock
|
Buy Now | |
element14
from US$0.11
|
5,540
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Inductor, 270Nh, 260Mhz, Shld, 0603 Rohs Compliant: Yes |Tdk MLJ1608WR27JT000 | Newark Electronics |
INDUCTOR, 270NH, 260MHZ, SHLD, 0603 | element14 |
MLJ series Fixed Inductors 270nH 0.22ohms 650mA 5% 260MHz | Future Electronics |
Multilayer Inductor, 270 nH, 290 Milliohms, ± 5%, 350 MHz, 550 mA, 0603 [1608 Metric] | Avnet America |
.27 UH 5% | TTI Europe |
Multilayer Inductor, 270 nH, 290 Milliohms, � 5%, 350 MHz, 550 mA, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a MLJ1608WR27JT000?
Additional datasheets, footprints and schematics for MLJ1608WR27JT000 are listed on our Part Details page. You can also find images and similar parts to MLJ1608WR27JT000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLJ1608WR27JT000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLJ1608WR27JT000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLJ1608WR27JT000 fall under?
The MLJ1608WR27JT000 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MLJ1608WR27JT000 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLJ1608WR27JT000 you can contact the distributor directly for product support, shipping queries etc.
Is the MLJ1608WR27JT000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MLJ1608WR27JT000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MLJ1608WR27JT000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLJ1608WR27JT000 often in real-time on the comparison pages.
What if I can't find stock of MLJ1608WR27JT000?
You can fill out our help required form which you can use to request a quote for MLJ1608WR27JT000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.