Status: | Unknown |
---|---|
Series: | MLG Series |
RoHS: | Unknown |
Product Range | MLG Series |
---|---|
Inductance | 120nH |
DC Current Rating | 300mA |
High Frequency Inductor Case | 0603 ^1608 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 1.2ohm |
INDUCTOR, MULTI LAYER, 120NH, 0.3A, 0603 | element14 |
Inductor, Multi Layer, 120Nh, 0.3A, 0603, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a MLG1608SR12J?
Additional datasheets, footprints and schematics for MLG1608SR12J are listed on our Part Details page. You can also find images and similar parts to MLG1608SR12J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLG1608SR12J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLG1608SR12J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLG1608SR12J fall under?
The MLG1608SR12J is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLG1608SR12J when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLG1608SR12J you can contact the distributor directly for product support, shipping queries etc.
Is the MLG1608SR12J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MLG1608SR12J have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MLG1608SR12J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLG1608SR12J often in real-time on the comparison pages.
What if I can't find stock of MLG1608SR12J?
You can fill out our help required form which you can use to request a quote for MLG1608SR12J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.