Status: | Unknown |
---|---|
Series: | MLG Series |
RoHS: | Compliant |
Prices starting from US$0.0174
Inductance | 180nH |
---|---|
DC Resistance Max | 3.8ohm |
Self Resonant Frequency Min | 500MHz |
DC Current Rating | 150mA |
Inductor Case Style | 0402 [1005 Metric] |
Product Range | MLG Series |
RoHS Compliant | Yes |
Inductor, 180Nh, 500Mhz, 0402 Rohs Compliant: Yes |Tdk MLG1005SR18JTD25 | Newark Electronics |
INDUCTOR, 180NH, 500MHZ, 0402 | element14 |
Multilayer Inductor, 180 nH, 2.88 Ohm, ± 5%, 600 MHz, 150 mA, 0402 [1005 Metric] | Avnet America |
Multilayer Inductor, 180 nH, 2.88 Ohm, � 5%, 600 MHz, 150 mA, 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a MLG1005SR18JTD25?
Additional datasheets, footprints and schematics for MLG1005SR18JTD25 are listed on our Part Details page. You can also find images and similar parts to MLG1005SR18JTD25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLG1005SR18JTD25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLG1005SR18JTD25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLG1005SR18JTD25 fall under?
The MLG1005SR18JTD25 is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLG1005SR18JTD25 when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLG1005SR18JTD25 you can contact the distributor directly for product support, shipping queries etc.
Is the MLG1005SR18JTD25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MLG1005SR18JTD25 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for MLG1005SR18JTD25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLG1005SR18JTD25 often in real-time on the comparison pages.
What if I can't find stock of MLG1005SR18JTD25?
You can fill out our help required form which you can use to request a quote for MLG1005SR18JTD25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.