Status: | Unknown |
---|---|
Series: | MLG Series |
RoHS: | Unknown |
Inductance | 100nH |
---|---|
Product Range | MLG Series |
DC Current Rating | 200mA |
High Frequency Inductor Case | 0402 [1005 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 1.37ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 700MHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor, 100Nh, 5%, 700Mhz | Newark Electronics |
INDUCTOR, 100NH, 5%, 700MHZ | element14 |
Where can I find additional details, specifications and documents for a MLG1005SR10JT?
Additional datasheets, footprints and schematics for MLG1005SR10JT are listed on our Part Details page. You can also find images and similar parts to MLG1005SR10JT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLG1005SR10JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLG1005SR10JT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLG1005SR10JT fall under?
The MLG1005SR10JT is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLG1005SR10JT when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLG1005SR10JT you can contact the distributor directly for product support, shipping queries etc.
Is the MLG1005SR10JT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MLG1005SR10JT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MLG1005SR10JT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLG1005SR10JT often in real-time on the comparison pages.
What if I can't find stock of MLG1005SR10JT?
You can fill out our help required form which you can use to request a quote for MLG1005SR10JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.