Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0157
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0488
|
6,260
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
13,268
in stock
|
Buy Now | |
element14
from US$0.0411
|
13,268
in stock
|
Buy Now | |
Farnell
from US$0.0270
|
13,268
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
Rutronik
from US$0.0157
|
-
|
Buy Now | |
Future Electronics
from US$0.0326
|
-
|
Buy Now | |
Avnet America
from US$0.0459
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Inductor, 47Nh, 1.1Ghz, 0402 Rohs Compliant: Yes |Tdk MLG1005S47NJT000 | Newark Electronics |
Inductor SMD 47nH 250mA | RS |
MLG1005S47NJT000 | Avnet Abacus |
MLG1005S OBSOLETE LTB:31Mrch26 | Rutronik |
Inductor High Frequency Chip Unshielded Multi-Layer 0.047uH 5% 100MHz 8Q-Factor | Future Electronics |
Where can I find additional details, specifications and documents for a MLG1005S47NJT000?
Additional datasheets, footprints and schematics for MLG1005S47NJT000 are listed on our Part Details page. You can also find images and similar parts to MLG1005S47NJT000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLG1005S47NJT000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLG1005S47NJT000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLG1005S47NJT000 fall under?
The MLG1005S47NJT000 is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLG1005S47NJT000 when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLG1005S47NJT000 you can contact the distributor directly for product support, shipping queries etc.
Is the MLG1005S47NJT000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MLG1005S47NJT000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Abacus have stock available or on a lead time for MLG1005S47NJT000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLG1005S47NJT000 often in real-time on the comparison pages.
What if I can't find stock of MLG1005S47NJT000?
You can fill out our help required form which you can use to request a quote for MLG1005S47NJT000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.