Status: | Unknown |
---|---|
Series: | MLG Series |
RoHS: | Unknown |
Product Range | MLG Series |
---|---|
Inductance | 3nH |
DC Current Rating | 800mA |
High Frequency Inductor Case | 0402 ^1005 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.2ohm |
Inductor, Multi Layer, 3Nh, 800Ma, 0402, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a MLG1005S3N0S?
Additional datasheets, footprints and schematics for MLG1005S3N0S are listed on our Part Details page. You can also find images and similar parts to MLG1005S3N0S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLG1005S3N0S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLG1005S3N0S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLG1005S3N0S fall under?
The MLG1005S3N0S is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLG1005S3N0S when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLG1005S3N0S you can contact the distributor directly for product support, shipping queries etc.
Is the MLG1005S3N0S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MLG1005S3N0S have stock available?
Authorised distributors including Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for MLG1005S3N0S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLG1005S3N0S often in real-time on the comparison pages.
What if I can't find stock of MLG1005S3N0S?
You can fill out our help required form which you can use to request a quote for MLG1005S3N0S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.