Status: | Unknown |
---|---|
Series: | MLG Series |
RoHS: | Compliant |
Prices starting from US$0.0157
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0325
|
48,740
in stock
|
Buy Now | |
Newark Electronics
from US$0.0340
|
50,000
in stock
|
Buy Now | |
Avnet America
from US$0.0333
|
50,000
in stock
|
Buy Now | |
element14
from US$0.0433
|
48,740
in stock
|
Buy Now | |
Rutronik
from US$0.0157
|
-
|
Buy Now | |
Future Electronics
from US$0.0327
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 33.5nH |
---|---|
DC Resistance Max | 0.9ohm |
Inductor Case Style | 0402 [1005 Metric] |
Product Range | MLG Series |
Inductance Tolerance | ± 5% |
Inductor Construction | Unshielded |
RoHS Compliant | Yes |
Inductance:33.5Nh | Newark Electronics |
Multilayer Inductor, 33 nH, 590 Milliohm, ± 5%, 1.8 GHz, 300 mA, 0402 [1005 Metric] | Avnet America |
INDUCTOR, 33NH, 1.4GHZ, 0402 | element14 |
MLG1005S OBSOLETE LTB:31Mrch26 | Rutronik |
MLG Series 0402 33 nH â–’5 % Tol. 300 mA SMT High Frequency Multilayer Inductor | Future Electronics |
Multilayer Inductor, 33 nH, 590 Milliohm, � 5%, 1.8 GHz, 300 mA, 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a MLG1005S33NJT000.?
Additional datasheets, footprints and schematics for MLG1005S33NJT000. are listed on our Part Details page. You can also find images and similar parts to MLG1005S33NJT000. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLG1005S33NJT000. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLG1005S33NJT000. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLG1005S33NJT000. fall under?
The MLG1005S33NJT000. is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLG1005S33NJT000. when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLG1005S33NJT000. you can contact the distributor directly for product support, shipping queries etc.
Is the MLG1005S33NJT000. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MLG1005S33NJT000. have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Rutronik have stock available or on a lead time for MLG1005S33NJT000..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLG1005S33NJT000. often in real-time on the comparison pages.
What if I can't find stock of MLG1005S33NJT000.?
You can fill out our help required form which you can use to request a quote for MLG1005S33NJT000. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.