Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0363
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
2,190
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
6,920
in stock
|
Buy Now | |
element14
from US$0.0411
|
6,920
in stock
|
Buy Now | |
Farnell
from US$0.0451
|
6,920
in stock
|
Buy Now | |
Future Electronics
from US$0.0363
|
-
|
Buy Now | |
Avnet America
from US$0.0459
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Inductor, 2Nh, 7.5Ghz, 0402 Rohs Compliant: Yes |Tdk MLG1005S2N0CT000 | Newark Electronics |
INDUCTOR, 2NH, 7.5GHZ, 0402 | element14 |
Inductor SMD 2nH 900mA | RS |
2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric) | Future Electronics |
MLG1005S2N0CT000 | Avnet America |
Where can I find additional details, specifications and documents for a MLG1005S2N0CT000?
Additional datasheets, footprints and schematics for MLG1005S2N0CT000 are listed on our Part Details page. You can also find images and similar parts to MLG1005S2N0CT000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLG1005S2N0CT000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLG1005S2N0CT000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLG1005S2N0CT000 fall under?
The MLG1005S2N0CT000 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MLG1005S2N0CT000 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLG1005S2N0CT000 you can contact the distributor directly for product support, shipping queries etc.
Is the MLG1005S2N0CT000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MLG1005S2N0CT000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MLG1005S2N0CT000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLG1005S2N0CT000 often in real-time on the comparison pages.
What if I can't find stock of MLG1005S2N0CT000?
You can fill out our help required form which you can use to request a quote for MLG1005S2N0CT000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.