Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0171
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0300
|
7,456
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
7,456
in stock
|
Buy Now | |
element14
from US$0.0330
|
7,456
in stock
|
Buy Now | |
Rutronik
from US$0.0171
|
-
|
Buy Now | |
Future Electronics
from US$0.0349
|
-
|
Buy Now | |
Avnet America
from US$0.0490
|
-
|
Buy Now | |
TTI Europe
from US$0.0199
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Inductor, 2Nh, 7.5Ghz, 0402 Rohs Compliant: Yes |Tdk MLG1005S2N0BT000 | Newark Electronics |
INDUCTOR, 2NH, 7.5GHZ, 0402 | element14 |
MLG1005S 2,0nH 900mA ±0,1nH MLT | Rutronik |
FIXED IND 2NH 900MA 150 MOHM SMD | Future Electronics |
MLG1005S2N0BT000 | Avnet America |
2.0 NH +-.1NH | TTI Europe |
Where can I find additional details, specifications and documents for a MLG1005S2N0BT000?
Additional datasheets, footprints and schematics for MLG1005S2N0BT000 are listed on our Part Details page. You can also find images and similar parts to MLG1005S2N0BT000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLG1005S2N0BT000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLG1005S2N0BT000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLG1005S2N0BT000 fall under?
The MLG1005S2N0BT000 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MLG1005S2N0BT000 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLG1005S2N0BT000 you can contact the distributor directly for product support, shipping queries etc.
Is the MLG1005S2N0BT000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MLG1005S2N0BT000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for MLG1005S2N0BT000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLG1005S2N0BT000 often in real-time on the comparison pages.
What if I can't find stock of MLG1005S2N0BT000?
You can fill out our help required form which you can use to request a quote for MLG1005S2N0BT000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.