Status: | Unknown |
---|---|
Series: | MLG-P Series |
RoHS: | Unknown |
No distributors results available
Inductance | 91nH |
---|---|
Product Range | MLG-P Series |
DC Current Rating | 80mA |
High Frequency Inductor Case | 0201 [0603 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 4.5ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 900MHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 0201 [0603 Metric] |
Where can I find additional details, specifications and documents for a MLG0603P91NJT?
Additional datasheets, footprints and schematics for MLG0603P91NJT are listed on our Part Details page. You can also find images and similar parts to MLG0603P91NJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLG0603P91NJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLG0603P91NJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLG0603P91NJT fall under?
The MLG0603P91NJT is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLG0603P91NJT when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLG0603P91NJT you can contact the distributor directly for product support, shipping queries etc.
Is the MLG0603P91NJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MLG0603P91NJT have stock available?
There is no stock from authorised distributors for MLG0603P91NJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLG0603P91NJT often in real-time on the comparison pages.
What if I can't find stock of MLG0603P91NJT?
You can fill out our help required form which you can use to request a quote for MLG0603P91NJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.