Status: | Unknown |
---|---|
Series: | MLF Series |
RoHS: | Compliant |
Prices starting from US$0.0370
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now | |
Future Electronics
from US$0.05
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
2,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.0471
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 10µH |
---|---|
DC Resistance Max | 0.8ohm |
Self Resonant Frequency Min | 30MHz |
DC Current Rating | 15mA |
Inductor Case Style | 0805 [2012 Metric] |
Product Range | MLF Series |
Core Material | Ferrite |
RoHS Compliant | Yes |
MLF Series 0805 10 uH â–’10 % Tol. 15 mA Magnetic Shielded Multilayer Inductor | Future Electronics |
Inductor: ferrite | Transfer Multisort Elektronik |
Multilayer Inductor, 10Uh, 0.015A, 0805 | Newark Electronics |
Multilayer Inductor, 10 uH, 400 Milliohm, ± 10%, 50 MHz, 15 mA, 0805 [2012 Metric] | Avnet America |
INDUCTOR, 10UH, 0805, 10% | element14 |
10 UH 10% | TTI Europe |
Multilayer Inductor, 10 uH, 400 Milliohm, � 10%, 50 MHz, 15 mA, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a MLF2012E100KT000?
Additional datasheets, footprints and schematics for MLF2012E100KT000 are listed on our Part Details page. You can also find images and similar parts to MLF2012E100KT000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLF2012E100KT000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLF2012E100KT000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLF2012E100KT000 fall under?
The MLF2012E100KT000 is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLF2012E100KT000 when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLF2012E100KT000 you can contact the distributor directly for product support, shipping queries etc.
Is the MLF2012E100KT000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MLF2012E100KT000 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for MLF2012E100KT000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLF2012E100KT000 often in real-time on the comparison pages.
What if I can't find stock of MLF2012E100KT000?
You can fill out our help required form which you can use to request a quote for MLF2012E100KT000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.