Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
1,985
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
11,850
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
1,985
in stock
|
Buy Now | |
element14
from US$0.08
|
1,985
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
.56 UH 5% | TTI Europe |
Inductor, 0.56Uh, 150Mhz, 0805, Shld Rohs Compliant: Yes |Tdk MLF2012DR56JT000 | Newark Electronics |
MLF2012DR 0,56uH 5% MLT | Rutronik |
MLF Series 560NH 150MA 550 MOHM Sheidled SMD Power Ind | Future Electronics |
MLF2012DR56JT000 | Avnet America |
Where can I find additional details, specifications and documents for a MLF2012DR56JT000?
Additional datasheets, footprints and schematics for MLF2012DR56JT000 are listed on our Part Details page. You can also find images and similar parts to MLF2012DR56JT000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLF2012DR56JT000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLF2012DR56JT000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLF2012DR56JT000 fall under?
The MLF2012DR56JT000 is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLF2012DR56JT000 when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLF2012DR56JT000 you can contact the distributor directly for product support, shipping queries etc.
Is the MLF2012DR56JT000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MLF2012DR56JT000 have stock available?
Authorised distributors including Chip One Stop, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for MLF2012DR56JT000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLF2012DR56JT000 often in real-time on the comparison pages.
What if I can't find stock of MLF2012DR56JT000?
You can fill out our help required form which you can use to request a quote for MLF2012DR56JT000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.