Status: | Unknown |
---|---|
Series: | MLF Series |
RoHS: | Unknown |
No distributors results available
Inductance | 33µH |
---|---|
Product Range | MLF Series |
DC Current Rating | 5mA |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 1.1ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 15MHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 0805 [2012 Metric] |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Where can I find additional details, specifications and documents for a MLF2012C330K?
Additional datasheets, footprints and schematics for MLF2012C330K are listed on our Part Details page. You can also find images and similar parts to MLF2012C330K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLF2012C330K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLF2012C330K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLF2012C330K fall under?
The MLF2012C330K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLF2012C330K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLF2012C330K you can contact the distributor directly for product support, shipping queries etc.
Is the MLF2012C330K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MLF2012C330K have stock available?
There is no stock from authorised distributors for MLF2012C330K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLF2012C330K often in real-time on the comparison pages.
What if I can't find stock of MLF2012C330K?
You can fill out our help required form which you can use to request a quote for MLF2012C330K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.