Status: | Unknown |
---|---|
Series: | MLF Series |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
1,170
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
4,797
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
145
in stock
|
Buy Now | |
element14
from US$0.06
|
145
in stock
|
Buy Now | |
Farnell
from US$0.06
|
145
in stock
|
Buy Now | |
Avnet Abacus
-
|
18,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now |
Inductance | 100µH |
---|---|
DC Resistance Max | 3.1ohm |
Self Resonant Frequency Min | 7MHz |
DC Current Rating | 2mA |
Inductor Case Style | 0805 [2012 Metric] |
Product Range | MLF Series |
Core Material | Ferrite |
RoHS Compliant | Yes |
100 UH 10% | TTI Europe |
MLF Series 0805 100 uH â–’10 % Tol. 2 mA Magnetic Shielded Multilayer Inductor | Future Electronics |
Inductor: ferrite | Transfer Multisort Elektronik |
Inductor SMD multi-layer 100uH | RS |
Chip Inductor.100Uh, 2Ma 10%, 12Mhz | Newark Electronics |
INDUCTOR, 100UH, 0805, 10% | element14 |
Multilayer Inductor, 100 uH, 2.5 Ohm, � 10%, 12 MHz, 2 mA, 0805 [2012 Metric] | Avnet Abacus |
MLF2012C 100uH 2mA 10% MLT | Rutronik |
Ind RF Chip Shielded Multi-Layer 100uH 10% 1MHz 25Q-Factor Ferrite 2mA 0805 Blister T/R | Avnet America |
Where can I find additional details, specifications and documents for a MLF2012C101KT000?
Additional datasheets, footprints and schematics for MLF2012C101KT000 are listed on our Part Details page. You can also find images and similar parts to MLF2012C101KT000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLF2012C101KT000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLF2012C101KT000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLF2012C101KT000 fall under?
The MLF2012C101KT000 is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLF2012C101KT000 when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLF2012C101KT000 you can contact the distributor directly for product support, shipping queries etc.
Is the MLF2012C101KT000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MLF2012C101KT000 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Future Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for MLF2012C101KT000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLF2012C101KT000 often in real-time on the comparison pages.
What if I can't find stock of MLF2012C101KT000?
You can fill out our help required form which you can use to request a quote for MLF2012C101KT000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.