Status: | Unknown |
---|---|
Series: | MLF Series |
RoHS: | Unknown |
Prices starting from US$0.0282
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$0.0282
|
23,375
in stock
|
Buy Now |
Inductance | 1.8µH |
---|---|
Product Range | MLF Series |
DC Current Rating | 80mA |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.45ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 90MHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 0805 [2012 Metric] |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Where can I find additional details, specifications and documents for a MLF2012A1R8K?
Additional datasheets, footprints and schematics for MLF2012A1R8K are listed on our Part Details page. You can also find images and similar parts to MLF2012A1R8K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLF2012A1R8K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLF2012A1R8K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLF2012A1R8K fall under?
The MLF2012A1R8K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLF2012A1R8K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLF2012A1R8K you can contact the distributor directly for product support, shipping queries etc.
Is the MLF2012A1R8K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MLF2012A1R8K have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for MLF2012A1R8K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLF2012A1R8K often in real-time on the comparison pages.
What if I can't find stock of MLF2012A1R8K?
You can fill out our help required form which you can use to request a quote for MLF2012A1R8K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.