Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0407
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
640
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
640
in stock
|
Buy Now | |
element14
from US$0.11
|
640
in stock
|
Buy Now | |
Chip One Stop
from US$0.0407
|
125
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Inductor, Aec-Q200, 0.56Uh, 170Mhz, 0603 Rohs Compliant: Yes |Tdk MLF1608DR56JTD25 | Newark Electronics |
INDUCTOR, AEC-Q200, 0.56UH, 170MHZ, 0603 | element14 |
Inductor Power Shielded Multi-Layer 0.56uH 5% 25MHz 15Q-Factor Ferrite 0.1A 1.05 | Future Electronics |
Multilayer Inductor, 560 nH, 550 Milliohm, ± 5%, 230 MHz, 100 mA, 0603 [1608 Metric] | Avnet America |
Multilayer Inductor, 560 nH, 550 Milliohm, � 5%, 230 MHz, 100 mA, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a MLF1608DR56JTD25?
Additional datasheets, footprints and schematics for MLF1608DR56JTD25 are listed on our Part Details page. You can also find images and similar parts to MLF1608DR56JTD25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLF1608DR56JTD25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLF1608DR56JTD25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLF1608DR56JTD25 fall under?
The MLF1608DR56JTD25 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MLF1608DR56JTD25 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLF1608DR56JTD25 you can contact the distributor directly for product support, shipping queries etc.
Is the MLF1608DR56JTD25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MLF1608DR56JTD25 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for MLF1608DR56JTD25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLF1608DR56JTD25 often in real-time on the comparison pages.
What if I can't find stock of MLF1608DR56JTD25?
You can fill out our help required form which you can use to request a quote for MLF1608DR56JTD25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.