MLF1608A4R7KTA00. Inductors by TDK

MLF1608A4R7KTA00

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for RS
RS
from US$0.11
2,905
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.09
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
-
Buy Now
Logo for element14
element14
from US$0.07
-
Buy Now
Logo for Farnell
Farnell
from US$0.07
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Inductor SMD multi-layer 4,7uH | RS
MLF1608 4,7uH 0,03A 10% | Rutronik
Inductor, 4.7Uh, 55Mhz, 0603, Shld Rohs Compliant: Yes |Tdk MLF1608A4R7KTA00 | Newark Electronics
INDUCTOR, 4.7UH, 55MHZ, 0603, SHLD | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MLF1608A4R7KTA00.?

Additional datasheets, footprints and schematics for MLF1608A4R7KTA00. are listed on our Part Details page. You can also find images and similar parts to MLF1608A4R7KTA00. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MLF1608A4R7KTA00. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLF1608A4R7KTA00. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MLF1608A4R7KTA00. fall under?

The MLF1608A4R7KTA00. is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.

Can I view similar or alternative parts?

You can view similar parts to MLF1608A4R7KTA00. when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MLF1608A4R7KTA00. you can contact the distributor directly for product support, shipping queries etc.

Is the MLF1608A4R7KTA00. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for MLF1608A4R7KTA00. have stock available?

Authorised distributors including RS, Rutronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for MLF1608A4R7KTA00..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MLF1608A4R7KTA00. often in real-time on the comparison pages.

What if I can't find stock of MLF1608A4R7KTA00.?

You can fill out our help required form which you can use to request a quote for MLF1608A4R7KTA00. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay