Status: | Unknown |
---|---|
Series: | MLF Series |
RoHS: | Unknown |
Prices starting from US$0.0342
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$0.0342
|
2,000
in stock
|
Buy Now |
Inductance | 2.7µH |
---|---|
Product Range | MLF Series |
DC Current Rating | 30mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Shielded |
DC Resistance Max | 1.15ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 70MHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 0603 [1608 Metric] |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Where can I find additional details, specifications and documents for a MLF1608A2R7K?
Additional datasheets, footprints and schematics for MLF1608A2R7K are listed on our Part Details page. You can also find images and similar parts to MLF1608A2R7K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLF1608A2R7K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLF1608A2R7K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLF1608A2R7K fall under?
The MLF1608A2R7K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MLF1608A2R7K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLF1608A2R7K you can contact the distributor directly for product support, shipping queries etc.
Is the MLF1608A2R7K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MLF1608A2R7K have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for MLF1608A2R7K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLF1608A2R7K often in real-time on the comparison pages.
What if I can't find stock of MLF1608A2R7K?
You can fill out our help required form which you can use to request a quote for MLF1608A2R7K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.