Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
260
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
260
in stock
|
Buy Now | |
element14
from US$0.09
|
260
in stock
|
Buy Now | |
Avnet Abacus
-
|
120,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Inductors for Power Circuits,Automotive,AEC-Q200,Multilayer,MLF1005-D25,-55 to + | Future Electronics |
Inductor, Aec-Q200, 0.82Uh, 130Mhz, 0402 Rohs Compliant: Yes |Tdk MLF1005GR82JTD25 | Newark Electronics |
INDUCTOR, AEC-Q200, 0.82UH, 130MHZ, 0402 | element14 |
Multilayer Inductor, 820 nH, 430 Milliohm, � 5%, 320 MHz, 40 mA, 0402 [1005 Metric] | Avnet Abacus |
Multilayer Inductor, 820 nH, 430 Milliohm, ± 5%, 320 MHz, 40 mA, 0402 [1005 Metric] | Avnet America |
820 NH 5% AEC-Q200 | TTI Europe |
Where can I find additional details, specifications and documents for a MLF1005GR82JTD25?
Additional datasheets, footprints and schematics for MLF1005GR82JTD25 are listed on our Part Details page. You can also find images and similar parts to MLF1005GR82JTD25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLF1005GR82JTD25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLF1005GR82JTD25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLF1005GR82JTD25 fall under?
The MLF1005GR82JTD25 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MLF1005GR82JTD25 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLF1005GR82JTD25 you can contact the distributor directly for product support, shipping queries etc.
Is the MLF1005GR82JTD25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MLF1005GR82JTD25 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for MLF1005GR82JTD25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLF1005GR82JTD25 often in real-time on the comparison pages.
What if I can't find stock of MLF1005GR82JTD25?
You can fill out our help required form which you can use to request a quote for MLF1005GR82JTD25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.