Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
DC Collector Current | 72A |
Collector Emitter Saturation Voltage Vce(on) | 1.9V |
Power Dissipation Pd | 225W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | Module |
No. of Pins | 17Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a MKI50-06A7?
Additional datasheets, footprints and schematics for MKI50-06A7 are listed on our Part Details page. You can also find images and similar parts to MKI50-06A7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKI50-06A7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKI50-06A7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKI50-06A7 fall under?
The MKI50-06A7 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to MKI50-06A7 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKI50-06A7 you can contact the distributor directly for product support, shipping queries etc.
Is the MKI50-06A7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKI50-06A7 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MKI50-06A7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKI50-06A7 often in real-time on the comparison pages.
What if I can't find stock of MKI50-06A7?
You can fill out our help required form which you can use to request a quote for MKI50-06A7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.