Status: | Unknown |
---|---|
Series: | Kinetis K Family K7x Series Microcontrollers |
RoHS: | Unknown |
Product Range | Kinetis K Family K7x Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M4 |
MCU Core Size | 32bit |
Program Memory Size | 1MB, 1MB |
RAM Memory Size | 128KB |
CPU Speed | 150MHz |
No. of I/O's | 128I/O's |
MCU Case Style | MAPBGA |
No. of Pins | 256Pins |
Embedded Interface Type | CAN I2C I2S SPI UART |
MCU Applications | Graphics LCD Controller |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 3.6V |
MCU Family | Kinetis K |
MCU Series | K7x |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | (ARM Cortex - M4) Kinetis K70 |
MPU Core Size | 32bit |
No. of Timers | 1 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +105°C |
Oscillator Type | External Internal |
Peripherals | ADC Comparator PWM RTC Timer |
Supply Voltage Range | 1.71V to 3.6V |
MCU, 32BIT, CORTEX-M4, 150MHZ, BGA-256 | Farnell |
Mcu, 32Bit, Cortex-M4, 150Mhz, Bga-256 Rohs Compliant: Yes |Nxp MK70FN1M0VMJ15 | Newark Electronics |
NXP Microcontroller ARM® Cortex® M4 150MHz 1MB / 128KB LBGA-256 | Distrelec |
MCU 32-bit K70 ARM Cortex M4 RISC 1024KB Flash 1.8V/2.5V/3.3V 256-Pin MAPBGA Tray | Avnet America |
Where can I find additional details, specifications and documents for a MK70FN1M0VMJ15?
Additional datasheets, footprints and schematics for MK70FN1M0VMJ15 are listed on our Part Details page. You can also find images and similar parts to MK70FN1M0VMJ15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MK70FN1M0VMJ15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MK70FN1M0VMJ15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MK70FN1M0VMJ15 fall under?
The MK70FN1M0VMJ15 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MK70FN1M0VMJ15 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MK70FN1M0VMJ15 you can contact the distributor directly for product support, shipping queries etc.
Is the MK70FN1M0VMJ15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MK70FN1M0VMJ15 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Distrelec and Avnet America have stock available or on a lead time for MK70FN1M0VMJ15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MK70FN1M0VMJ15 often in real-time on the comparison pages.
What if I can't find stock of MK70FN1M0VMJ15?
You can fill out our help required form which you can use to request a quote for MK70FN1M0VMJ15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.