MK03-1A66E-500W Sensors & Transducers by Standex-Meder Electronics

SENSOR REED 0.5A PANEL

Status: Unknown
Series: MK03 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.32

Distributor Stock
Logo for Farnell
Farnell
from US$3.03
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.32
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Sensing Range Max -
Sensor Mounting Panel Mount
Operating Temperature Min -20°C
Operating Temperature Max 85°C
Supply Current 500mA
Product Range MK03 Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

SENSOR, REED, 0.5A, PANEL | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MK03-1A66E-500W?

Additional datasheets, footprints and schematics for MK03-1A66E-500W are listed on our Part Details page. You can also find images and similar parts to MK03-1A66E-500W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MK03-1A66E-500W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MK03-1A66E-500W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MK03-1A66E-500W fall under?

The MK03-1A66E-500W is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to MK03-1A66E-500W when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MK03-1A66E-500W you can contact the distributor directly for product support, shipping queries etc.

Is the MK03-1A66E-500W RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MK03-1A66E-500W have stock available?

Authorised distributors including TTI Europe, Farnell and Relay Specialties have stock available or on a lead time for MK03-1A66E-500W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MK03-1A66E-500W often in real-time on the comparison pages.

What if I can't find stock of MK03-1A66E-500W?

You can fill out our help required form which you can use to request a quote for MK03-1A66E-500W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay