Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$101.86
Distributor | Stock | ||
---|---|---|---|
Newark
from US$101.86
|
9
in stock
|
Buy Now |
SVHC | No SVHC (15-Jan-2018) |
---|---|
Accessory Type | Level Sensing Relay |
Approval Bodies | CE, CSA, EN, IEC, VDE |
Coil Voltage VAC Nom | 24V |
External Depth | 99mm |
RoHS Compliant | Yes |
Relay, Level Sensing | Newark Electronics |
Where can I find additional details, specifications and documents for a MK 9151.11 2 - 450K - OHM DC 2?
Additional datasheets, footprints and schematics for MK 9151.11 2 - 450K - OHM DC 2 are listed on our Part Details page. You can also find images and similar parts to MK 9151.11 2 - 450K - OHM DC 2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MK 9151.11 2 - 450K - OHM DC 2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MK 9151.11 2 - 450K - OHM DC 2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MK 9151.11 2 - 450K - OHM DC 2 fall under?
The MK 9151.11 2 - 450K - OHM DC 2 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Modules.
Can I view similar or alternative parts?
You can view similar parts to MK 9151.11 2 - 450K - OHM DC 2 when available in the Input / Output Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MK 9151.11 2 - 450K - OHM DC 2 you can contact the distributor directly for product support, shipping queries etc.
Is the MK 9151.11 2 - 450K - OHM DC 2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MK 9151.11 2 - 450K - OHM DC 2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MK 9151.11 2 - 450K - OHM DC 2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MK 9151.11 2 - 450K - OHM DC 2 often in real-time on the comparison pages.
What if I can't find stock of MK 9151.11 2 - 450K - OHM DC 2?
You can fill out our help required form which you can use to request a quote for MK 9151.11 2 - 450K - OHM DC 2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.