Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -300V |
Transition Frequency ft | - |
Power Dissipation Pd | 80W |
DC Collector Current | -8A |
DC Current Gain hFE | 15hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 2V |
Current Ic Continuous a Max | 8A |
Hfe Min | 15 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Through Hole |
Bip T0220 Pnp 8A 300V Rohs Compliant: Yes |Onsemi MJE5850G | Newark Electronics |
TRANSISTOR, PNP, TO-220 | element14 |
Trans GP BJT PNP 300V 8A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
Where can I find additional details, specifications and documents for a MJE5850G?
Additional datasheets, footprints and schematics for MJE5850G are listed on our Part Details page. You can also find images and similar parts to MJE5850G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE5850G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE5850G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE5850G fall under?
The MJE5850G is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE5850G when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE5850G you can contact the distributor directly for product support, shipping queries etc.
Is the MJE5850G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MJE5850G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MJE5850G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE5850G often in real-time on the comparison pages.
What if I can't find stock of MJE5850G?
You can fill out our help required form which you can use to request a quote for MJE5850G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.