Status: | Active |
---|---|
Series: | MJE350 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
475
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
5,343
in stock
|
Buy Now | |
element14
from US$0.28
|
5,343
in stock
|
Buy Now | |
Farnell
from US$0.27
|
5,343
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
5,243
in stock
|
Buy Now | |
Schukat Electronic
from US$0.21
|
2,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
2,170
in stock
|
Buy Now | |
Avnet Silica
-
|
32,900
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,200
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
-
|
Buy Now |
STMicroelectronics preferred salestypes |
Complementary NPN - PNP devices |
MJE350 Series PNP 300 V 0.5 A Complementary Silicon Power Transistor - SOT-32 | Future Electronics |
Bipolar (Bjt) Single Transistor, Pnp, 300 V, 20.8 W, 500 Ma, 30 Rohs Compliant: Yes |Stmicroelectronics MJE350 | Newark Electronics |
TRANSISTOR, PNP, TO-126 | element14 |
Trans GP BJT PNP 300V 0.5A 3-Pin(3+Tab) SOT-32 Tube | Avnet America |
PNP 300V 0,5A 20W B:30-240 TO126 | Schukat Electronic |
Transistor: PNP | Transfer Multisort Elektronik |
PNP power transistor,SOT32,MJE350 0.5A | RS |
ST Power Transistor, PNP, 300V, SOT-32 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
High Collector-Emitter Sustaining Voltage - VCEO(sus) = 300 Vdc @ IC = 1.0 mAdc |
Excellent DC Current Gain - hFE = 30-240 @ IC = 50 mAdc |
Pb-Free Package is Available |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -300V |
Transition Frequency ft | - |
Power Dissipation Pd | 20W |
DC Collector Current | -500mA |
DC Current Gain hFE | 30hFE |
Transistor Case Style | TO-126 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Continuous Collector Current Ic Max | -500mA |
Current Ic Continuous a Max | -500mA |
Current Ic hFE | 50mA |
Full Power Rating Temperature | 25°C |
Hfe Min | 30 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 20W |
Termination Type | Through Hole |
Voltage Vcbo | 300V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -300V |
DC Collector Current | -500mA |
Power Dissipation Pd | 20W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MJE350?
Additional datasheets, footprints and schematics for MJE350 are listed on our Part Details page. You can also find images and similar parts to MJE350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE350 fall under?
The MJE350 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE350 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE350 you can contact the distributor directly for product support, shipping queries etc.
Is the MJE350 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MJE350 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MJE350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE350 often in real-time on the comparison pages.
What if I can't find stock of MJE350?
You can fill out our help required form which you can use to request a quote for MJE350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.