Status: | Active |
---|---|
Series: | MJE2955T |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
40
in stock
|
Buy Now | |
Schukat Electronic
from US$0.34
|
4,800
in stock
|
Buy Now | |
element14
from US$0.45
|
2,194
in stock
|
Buy Now | |
Farnell
from US$0.43
|
2,022
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
493
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
172
in stock
|
Buy Now | |
Jameco Electronics
from US$0.29
|
77
in stock
|
Buy Now | |
EBV Elektronik
-
|
350
in stock
|
Buy Now | |
Avnet Silica
-
|
250
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Distrelec
from US$0.59
|
-
|
Buy Now |
STMicroelectronics PREFERRED SALESTYPES |
COMPLEMENTARY PNP - NPN DEVICES |
PNP 60V 10A 75W B:20-70 TO220 | Schukat Electronic |
TRANSISTOR, PNP, TO-220 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
Bipolar Transistor, Pnp -60V To-220 | Newark Electronics |
PNP power transistor,MJE2955T 10A | RS |
Transistor GP BJT PNP 60V 10A 3-Pin TO-220 Tube | EBV Elektronik |
MJE2955T Series PNP 60 V 10 A Complementary Silicon Power Transistor - TO-220 | Future Electronics |
ST Power Transistor, PNP, 60V, TO-220 | Distrelec |
Status: | Unknown |
---|---|
Series: | MJE2955T |
RoHS: | Compliant |
DC Current Gain Specified to 10 Amperes |
High Current Gain - Bandwidth Product - fT = 2.0 MHz (Min) @ IC fT = 500 mAdc |
Pb-Free Packages are Available |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a MJE2955T?
Additional datasheets, footprints and schematics for MJE2955T are listed on our Part Details page. You can also find images and similar parts to MJE2955T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE2955T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE2955T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE2955T fall under?
The MJE2955T is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE2955T when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE2955T you can contact the distributor directly for product support, shipping queries etc.
Is the MJE2955T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MJE2955T have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for MJE2955T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE2955T often in real-time on the comparison pages.
What if I can't find stock of MJE2955T?
You can fill out our help required form which you can use to request a quote for MJE2955T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.