Status: | Active |
---|---|
Series: | MJE270 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
111
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
180
in stock
|
Buy Now | |
element14
from US$0.33
|
111
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
7
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High DC Current Gain hFE @ 120 mA, 10 V = 1,500 (Min) |
Collector-Emitter Sustaining Voltage VCEO(sus) = 100 Vdc (Min) |
High Safe Operating Area IS/B @ 40 V, 1.0 s = 0.375 A - TO-126 |
These Devices are Pb−Free and are RoHS Compliant |
Benefits |
---|
low base drive required |
High voltage applications |
Applications |
---|
NA |
End Products |
---|
NA |
Description | MJE270 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 2 |
V(BR)CEO Min (V) | 100 |
VCE(sat) Max (V) | 2 |
hFE Min (k) | 1.5 |
hFE Max (k) | - |
fT Min (MHz) | 6 |
Package Type | TO-225-3 |
Transistor: NPN | Transfer Multisort Elektronik |
TRANSISTOR ARRAY, DUAL NPN, 100V, TO225 | element14 |
Bipolar Transistor, Npn, 100V, To-225 | Newark Electronics |
Trans GP BJT NPN 100V 2A 3-Pin TO-225 Bulk | Avnet Silica |
MJE Series 100 V 2 A NPN Complementary Silicon Power Transistor - TO-225 | Future Electronics |
Where can I find additional details, specifications and documents for a MJE270G?
Additional datasheets, footprints and schematics for MJE270G are listed on our Part Details page. You can also find images and similar parts to MJE270G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE270G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE270G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE270G fall under?
The MJE270G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE270G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE270G you can contact the distributor directly for product support, shipping queries etc.
Is the MJE270G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE270G have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for MJE270G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE270G often in real-time on the comparison pages.
What if I can't find stock of MJE270G?
You can fill out our help required form which you can use to request a quote for MJE270G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.