Status: | Active |
---|---|
Series: | MJD45H11 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
No stock
|
Buy Now | |
Avnet Silica
-
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now | |
Avnet Asia
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Complementary Pairs Simplifies Designs |
Lead Formed for Surface Mount Application in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("-1" Suffix) |
Lead Formed Version in 16 mm Tape and Reel for Surface Mount ("T4" Suffix) |
Electrically Similar to Popular D44H/D45H Series |
Low Collector Emitter Saturation Voltage VCE(sat) = 1.0 Volt Max @ 8.0 Amperes |
Fast Switching Speeds |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free and are RoHS Compliant |
Benefits |
---|
Ideal for output stage of audio amplifier |
Applications |
---|
Audio amplification |
End Products |
---|
Audio Amplifiers |
Description | MJD45H11 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 8 |
VCEO Min (V) | 80 |
VCBO (V) | - |
VEBO (V) | 5 |
VBE(sat) (V) | 1.5 |
VBE(on) (V) | - |
hFE Min | 60 |
hFE Max | - |
fT Min (MHz) | - |
PTM Max (W) | 20 |
Package Type | DPAK-3 |
Trans GP BJT PNP 80V 8A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -80 V, 90 Mhz, 1.75 W, -8 A, 40 Rohs Compliant: Yes |Onsemi MJD45H11RLG | Newark Electronics |
MJD Series 80 V 8 A PNP Complementary Power Transistor - TO-252-3 | Future Electronics |
TRANSISTOR, BIPOL, PNP, -80V, TO-252-4 | element14 |
Where can I find additional details, specifications and documents for a MJD45H11RLG?
Additional datasheets, footprints and schematics for MJD45H11RLG are listed on our Part Details page. You can also find images and similar parts to MJD45H11RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD45H11RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD45H11RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD45H11RLG fall under?
The MJD45H11RLG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD45H11RLG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD45H11RLG you can contact the distributor directly for product support, shipping queries etc.
Is the MJD45H11RLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD45H11RLG have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MJD45H11RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD45H11RLG often in real-time on the comparison pages.
What if I can't find stock of MJD45H11RLG?
You can fill out our help required form which you can use to request a quote for MJD45H11RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.