Status: | Active |
---|---|
Series: | MJD340 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
765
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
6,613
in stock
|
Buy Now | |
element14
from US$0.25
|
6,613
in stock
|
Buy Now | |
Farnell
from US$0.24
|
6,613
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
82
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
77
in stock
|
Buy Now | |
Avnet Silica
-
|
975
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves (-1 Suffix) |
Lead Formed Version in 16 mm Tape and Reel (T4 Suffix) |
Electrically Similar to Popular MJE340 and MJE350 |
300 V (Min) VCEO(sus) |
0.5 A Rated Collector Current |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free and are RoHS Compliant |
Description | MJD340 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 300 |
VCBO (V) | 300 |
VEBO (V) | 3 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.5 |
hFE Min | 30 |
hFE Max | 240 |
fT Min (MHz) | - |
PTM Max (W) | 15 |
Package Type | DPAK-3 |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 300 V, 15 W, 500 Ma, 240 Rohs Compliant: Yes |Onsemi MJD340G | Newark Electronics |
TRANSISTOR, RF | element14 |
NPN Power Transistor 300V 0.5A 15W DPAK | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 300V 0.5A 3-Pin(2+Tab) DPAK Rail | Avnet Silica |
MJD Series 300 V 500 mA NPN High Voltage Power Transistor - TO-252-3 | Future Electronics |
Transistor, Bipolar, Si, NPN, High Voltage, Power, VCEO 300VDC, IC 0.5A, PD 15W, DPAK | ON Semiconductor MJD340G | RS Americas |
Where can I find additional details, specifications and documents for a MJD340G?
Additional datasheets, footprints and schematics for MJD340G are listed on our Part Details page. You can also find images and similar parts to MJD340G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD340G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD340G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD340G fall under?
The MJD340G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD340G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD340G you can contact the distributor directly for product support, shipping queries etc.
Is the MJD340G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD340G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for MJD340G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD340G often in real-time on the comparison pages.
What if I can't find stock of MJD340G?
You can fill out our help required form which you can use to request a quote for MJD340G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.